Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 2V |
---|---|
Supply Voltage Max | 25V |
No. of Outputs | 3 Output |
Duty Cycle (%) | 100% |
Controller IC Case Style | TQFN |
No. of Pins | 28Pins |
Switching Frequency | 600kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
ISL88550 Series 25 V Surface Mount Buck PWM Controller - TQFN-28 | Future Electronics |
DC DC Cntrlr Dual-OUT Sync Buck 2V to 25V Input 28-Pin TQFN EP T/R | Avnet America |
DC/DC CTRL, SYNC BUCK, 600KHZ, TQFN | Farnell |
Ic,smps Controller,current-Mode,mos,llcc,28Pin,plastic Rohs Compliant: Yes |Renesas ISL88550AIRZ-T | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL88550AIRZ-T?
Additional datasheets, footprints and schematics for ISL88550AIRZ-T are listed on our Part Details page. You can also find images and similar parts to ISL88550AIRZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL88550AIRZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL88550AIRZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL88550AIRZ-T fall under?
The ISL88550AIRZ-T is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ISL88550AIRZ-T when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL88550AIRZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ISL88550AIRZ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL88550AIRZ-T have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for ISL88550AIRZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL88550AIRZ-T often in real-time on the comparison pages.
What if I can't find stock of ISL88550AIRZ-T?
You can fill out our help required form which you can use to request a quote for ISL88550AIRZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.