Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Min | 3V |
---|---|
Supply Voltage Max | 36V |
No. of Outputs | 1 Output |
Controller IC Case Style | QFN |
No. of Pins | 20Pins |
Switching Frequency | 2.2MHz |
RoHS Compliant | Yes |
ISL85403 Series 40 V 2.5 A Surface Mount Buck/Boost Regulator - QFN-EP-20 | Future Electronics |
DC/DC Controllers, Current/Voltage Control Mode, 1 Output, Synchronous Buck, Buck-Boost, 3.05V to 40V, 20 Pins, QFN-EP | Avnet America |
Dc-Dc Controller, Buck-Boost, 2.2Mhz, Qfn-20 | Newark Electronics |
Conv DC-DC Single-OUT Step Up/Step Down 3V to 36V 20-Pin QFN T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a ISL85403FRZ-T?
Additional datasheets, footprints and schematics for ISL85403FRZ-T are listed on our Part Details page. You can also find images and similar parts to ISL85403FRZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL85403FRZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL85403FRZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL85403FRZ-T fall under?
The ISL85403FRZ-T is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Controllers.
Can I view similar or alternative parts?
You can view similar parts to ISL85403FRZ-T when available in the DC / DC Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL85403FRZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ISL85403FRZ-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL85403FRZ-T have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics and Avnet Silica have stock available or on a lead time for ISL85403FRZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL85403FRZ-T often in real-time on the comparison pages.
What if I can't find stock of ISL85403FRZ-T?
You can fill out our help required form which you can use to request a quote for ISL85403FRZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.