Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Min | 3V |
---|---|
Supply Voltage Max | 36V |
No. of Outputs | 1 Output |
Controller IC Case Style | QFN |
No. of Pins | 20Pins |
Switching Frequency | 2.2MHz |
RoHS Compliant | Yes |
ISL85403 Series 40 V 2.2 MHz Buck/Boost SMT Switching Regulator - QFN-20 | Future Electronics |
DC/DC Controllers, Current/Voltage Control Mode, 1 Output, Synchronous Buck, Buck-Boost, 3.05V to 40V, 20 Pins, QFN-EP | Avnet America |
Dc-Dc Controller, Buck-Boost, 2.2Mhz, Qfn-20 | Newark Electronics |
Conv DC-DC Single-OUT Step Up/Step Down 3V to 36V 20-Pin QFN | Avnet Silica |
Where can I find additional details, specifications and documents for a ISL85403FRZ?
Additional datasheets, footprints and schematics for ISL85403FRZ are listed on our Part Details page. You can also find images and similar parts to ISL85403FRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL85403FRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL85403FRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL85403FRZ fall under?
The ISL85403FRZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Controllers.
Can I view similar or alternative parts?
You can view similar parts to ISL85403FRZ when available in the DC / DC Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL85403FRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL85403FRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL85403FRZ have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics and Avnet Silica have stock available or on a lead time for ISL85403FRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL85403FRZ often in real-time on the comparison pages.
What if I can't find stock of ISL85403FRZ?
You can fill out our help required form which you can use to request a quote for ISL85403FRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.