Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | - |
---|---|
Input Voltage Min | 18V |
Input Voltage Max | 3.8V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | TQFN |
No. of Pins | 15Pins |
Output Current | 9A |
Output Voltage Min | 600mV |
Output Voltage Max | - |
Switching Frequency | 600kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
DC/DC CONV, SYNC BUCK, TQFN-15 | Farnell |
Dc/Dc Conv, Sync Buck, Tqfn-15 | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL85009FRZ-T7A?
Additional datasheets, footprints and schematics for ISL85009FRZ-T7A are listed on our Part Details page. You can also find images and similar parts to ISL85009FRZ-T7A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL85009FRZ-T7A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL85009FRZ-T7A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL85009FRZ-T7A fall under?
The ISL85009FRZ-T7A is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ISL85009FRZ-T7A when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL85009FRZ-T7A you can contact the distributor directly for product support, shipping queries etc.
Is the ISL85009FRZ-T7A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL85009FRZ-T7A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ISL85009FRZ-T7A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL85009FRZ-T7A often in real-time on the comparison pages.
What if I can't find stock of ISL85009FRZ-T7A?
You can fill out our help required form which you can use to request a quote for ISL85009FRZ-T7A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.