| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Device Type | RS422 / RS485 Transceiver |
|---|---|
| IC Interface Type | RS422 RS485 |
| No. of Drivers | 1Drivers |
| No. of Receivers | 1Receivers |
| Supply Voltage Min | 4.5V |
| Supply Voltage Max | 5.5V |
| Driver Case Style | SOIC |
| No. of Pins | 14Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | MSL 3 - 168 hours |
| IC Generic Number | ISL8491 |
| SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a ISL8491IBZ?
Additional datasheets, footprints and schematics for ISL8491IBZ are listed on our Part Details page. You can also find images and similar parts to ISL8491IBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL8491IBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL8491IBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL8491IBZ fall under?
The ISL8491IBZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISL8491IBZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL8491IBZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL8491IBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL8491IBZ have stock available?
Authorised distributors including Rochester Electronics and Ozdisan have stock available or on a lead time for ISL8491IBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL8491IBZ often in real-time on the comparison pages.
What if I can't find stock of ISL8491IBZ?
You can fill out our help required form which you can use to request a quote for ISL8491IBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.