Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422, RS485 |
No. of Drivers | 1Drivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
RS-485/RS-422 Transceiver 10Mbps SOIC8 | RS |
ISL83490 Series 3.6 V 10 Mbps (-40 to +85°C)RS-485/RS-422 Transceiver - SOIC-8 | Future Electronics |
IC: interface | TME |
RS422/RS485 Transceiver, Full Duplex, 10 Mbps, 1 Transmitter, 3.6 V Supply, -40 to 85 ?C, NSOIC-8 | Avnet America |
Rs422/Rs485 Transceiver, 3.6V, Soic8 | Newark Electronics |
RS422/RS485 Transceiver, Full Duplex, 10 Mbps, 1 Transmitter, 3.6 V Supply, -40 to 85 �C, NSOIC-8 | Avnet Silica |
Where can I find additional details, specifications and documents for a ISL83490IBZ.?
Additional datasheets, footprints and schematics for ISL83490IBZ. are listed on our Part Details page. You can also find images and similar parts to ISL83490IBZ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL83490IBZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL83490IBZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL83490IBZ. fall under?
The ISL83490IBZ. is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Drivers / Transmitters.
Can I view similar or alternative parts?
You can view similar parts to ISL83490IBZ. when available in the RS232, RS485, RS422 Drivers / Transmitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL83490IBZ. you can contact the distributor directly for product support, shipping queries etc.
Is the ISL83490IBZ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL83490IBZ. have stock available?
Authorised distributors including RS, Future Electronics, TME, Avnet America and Newark Electronics have stock available or on a lead time for ISL83490IBZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL83490IBZ. often in real-time on the comparison pages.
What if I can't find stock of ISL83490IBZ.?
You can fill out our help required form which you can use to request a quote for ISL83490IBZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.