Device Type | Transceiver |
---|---|
IC Interface Type | RS422, RS485 |
No. of Drivers | 1Drivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC N |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Line Transceiver, RS-485/422 14-SOIC | RS |
Ic,line Transceiver,bicmos,1 Driver,1 Rcvr,sop,14Pin,plastic Rohs Compliant: Yes |Renesas ISL83076EIBZA | Newark Electronics |
ISL83076 Series 3.6 V 20 Mbps (-40 to +85░C) RS-485/RS-422 Transceiver - SOIC-14 | Future Electronics |
Single Transmitter/Receiver RS-422/RS-485 14-Pin SOIC N | Avnet America |
Where can I find additional details, specifications and documents for a ISL83076EIBZA.?
Additional datasheets, footprints and schematics for ISL83076EIBZA. are listed on our Part Details page. You can also find images and similar parts to ISL83076EIBZA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL83076EIBZA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL83076EIBZA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL83076EIBZA. fall under?
The ISL83076EIBZA. is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Drivers / Transmitters.
Can I view similar or alternative parts?
You can view similar parts to ISL83076EIBZA. when available in the RS232, RS485, RS422 Drivers / Transmitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL83076EIBZA. you can contact the distributor directly for product support, shipping queries etc.
Is the ISL83076EIBZA. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL83076EIBZA. have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Avnet Silica have stock available or on a lead time for ISL83076EIBZA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL83076EIBZA. often in real-time on the comparison pages.
What if I can't find stock of ISL83076EIBZA.?
You can fill out our help required form which you can use to request a quote for ISL83076EIBZA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.