Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 16.5V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | HDA |
No. of Pins | 83Pins |
Output Current | 10A |
Output Voltage Min | 500mV |
Output Voltage Max | 5V |
Switching Frequency | 1MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
DC/DC CONV, BUCK, 1MHZ, 125DEG C | Farnell |
Dc/Dc Conv, Buck, 1Mhz, 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL8280MFRZ-T1?
Additional datasheets, footprints and schematics for ISL8280MFRZ-T1 are listed on our Part Details page. You can also find images and similar parts to ISL8280MFRZ-T1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL8280MFRZ-T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL8280MFRZ-T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL8280MFRZ-T1 fall under?
The ISL8280MFRZ-T1 is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ISL8280MFRZ-T1 when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL8280MFRZ-T1 you can contact the distributor directly for product support, shipping queries etc.
Is the ISL8280MFRZ-T1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL8280MFRZ-T1 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ISL8280MFRZ-T1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL8280MFRZ-T1 often in real-time on the comparison pages.
What if I can't find stock of ISL8280MFRZ-T1?
You can fill out our help required form which you can use to request a quote for ISL8280MFRZ-T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.