ISL8271MAIRZ-T Power Management ICs - PMIC by Renesas Electronics

DIGITAL DC/DC PMBUS MODULE, BUCK, 33A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

DC / DC Converter Type Module
Input Voltage Min 4.5V
Input Voltage Max 14V
No. of Outputs 1 Output
DC / DC Converter IC Case Module
No. of Pins 40Pins
Output Current 33A
RoHS Compliant Yes

Alternative Descriptions

Digital Dc/Dc Pmbus Module, Buck, 33A | Newark Electronics
Conv DC-DC Single Step Down 4.5V 14V 40-Pin HDA Module T/R | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ISL8271MAIRZ-T?

Additional datasheets, footprints and schematics for ISL8271MAIRZ-T are listed on our Part Details page. You can also find images and similar parts to ISL8271MAIRZ-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ISL8271MAIRZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL8271MAIRZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ISL8271MAIRZ-T fall under?

The ISL8271MAIRZ-T is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Integrated Adjustable POL Converters.

Can I view similar or alternative parts?

You can view similar parts to ISL8271MAIRZ-T when available in the DC / DC Integrated Adjustable POL Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ISL8271MAIRZ-T you can contact the distributor directly for product support, shipping queries etc.

Is the ISL8271MAIRZ-T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ISL8271MAIRZ-T have stock available?

Authorised distributors including Newark Electronics and Avnet Asia have stock available or on a lead time for ISL8271MAIRZ-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ISL8271MAIRZ-T often in real-time on the comparison pages.

What if I can't find stock of ISL8271MAIRZ-T?

You can fill out our help required form which you can use to request a quote for ISL8271MAIRZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay