Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Input Voltage Min | 4.5V |
---|---|
Input Voltage Max | 14V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | Module |
No. of Pins | 40Pins |
Output Current | 33A |
Output Voltage Min | 600mV |
Output Voltage Max | 5V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ISL8271MAIRZ.?
Additional datasheets, footprints and schematics for ISL8271MAIRZ. are listed on our Part Details page. You can also find images and similar parts to ISL8271MAIRZ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL8271MAIRZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL8271MAIRZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL8271MAIRZ. fall under?
The ISL8271MAIRZ. is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Integrated Adjustable POL Converters.
Can I view similar or alternative parts?
You can view similar parts to ISL8271MAIRZ. when available in the DC / DC Integrated Adjustable POL Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL8271MAIRZ. you can contact the distributor directly for product support, shipping queries etc.
Is the ISL8271MAIRZ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL8271MAIRZ. have stock available?
There is no stock from authorised distributors for ISL8271MAIRZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL8271MAIRZ. often in real-time on the comparison pages.
What if I can't find stock of ISL8271MAIRZ.?
You can fill out our help required form which you can use to request a quote for ISL8271MAIRZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.