Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 20V |
No. of Outputs | 2 Output |
DC / DC Converter IC Case | QFN |
No. of Pins | 26Pins |
Output Current | 40A |
Output Voltage Min | 600mV |
Output Voltage Max | 2.5V |
RoHS Compliant | Yes |
DC/DC CONV, BUCK, 700KHZ, 125DEG C | element14 |
Dc/Dc Conv, Buck, 700Khz, 125Deg C Rohs Compliant: Yes |Renesas ISL8240MIRZ | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL8240MIRZ.?
Additional datasheets, footprints and schematics for ISL8240MIRZ. are listed on our Part Details page. You can also find images and similar parts to ISL8240MIRZ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL8240MIRZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL8240MIRZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL8240MIRZ. fall under?
The ISL8240MIRZ. is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Integrated Adjustable POL Converters.
Can I view similar or alternative parts?
You can view similar parts to ISL8240MIRZ. when available in the DC / DC Integrated Adjustable POL Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL8240MIRZ. you can contact the distributor directly for product support, shipping queries etc.
Is the ISL8240MIRZ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL8240MIRZ. have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ISL8240MIRZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL8240MIRZ. often in real-time on the comparison pages.
What if I can't find stock of ISL8240MIRZ.?
You can fill out our help required form which you can use to request a quote for ISL8240MIRZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.