ISL8204MIRZ Renesas Electronics Parts by Renesas Electronics

DC/DC MODULE 20VIN 4A 0.6MHZ 15QFN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.73

Distributor Stock
Logo for Farnell
Farnell
from US$12.18
No stock
Buy Now
Logo for element14
element14
from US$9.73
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

DC / DC Converter Type Module
Input Voltage Min 1V
Input Voltage Max 20V
No. of Outputs 1 Output, 1Outputs
DC / DC Converter IC Case QFN
No. of Pins 15Pins
Output Current 4A
Output Voltage Min 600mV
Output Voltage Max 6V
Switching Frequency 660kHz
Topology Buck (Step Down)
Operating Temperature Max 85°C
Product Range -
MSL MSL 3 - 168 hours
SVHC No SVHC (07-Jul-2017)
Adjustable Output Voltage Max 6V
Adjustable Output Voltage Min 600mV
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Output Type Adjustable
Output Voltage 6V
Primary Input Voltage 20V

Alternative Descriptions

DC/DC, MODULE, 20VIN, 4A, 0.6MHZ, 15QFN | element14
Ic, Dc-Dc Converter | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ISL8204MIRZ?

Additional datasheets, footprints and schematics for ISL8204MIRZ are listed on our Part Details page. You can also find images and similar parts to ISL8204MIRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ISL8204MIRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL8204MIRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ISL8204MIRZ fall under?

The ISL8204MIRZ is listed under Renesas Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to ISL8204MIRZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ISL8204MIRZ you can contact the distributor directly for product support, shipping queries etc.

Is the ISL8204MIRZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ISL8204MIRZ have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ISL8204MIRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ISL8204MIRZ often in real-time on the comparison pages.

What if I can't find stock of ISL8204MIRZ?

You can fill out our help required form which you can use to request a quote for ISL8204MIRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay