Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 2.85V |
Input Voltage Max | 6V |
No. of Outputs | 2 Output |
DC / DC Converter IC Case | QFN |
No. of Pins | 23Pins |
Output Current | 3A |
Output Voltage Min | 800mV |
Output Voltage Max | 5V |
Switching Frequency | 1.1MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
DC/DC CONV, BUCK, 1.1MHZ, QFN-23 | element14 |
Dc/Dc Conv, Buck, 1.1Mhz, Qfn-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL8203MIRZ-T7A?
Additional datasheets, footprints and schematics for ISL8203MIRZ-T7A are listed on our Part Details page. You can also find images and similar parts to ISL8203MIRZ-T7A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL8203MIRZ-T7A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL8203MIRZ-T7A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL8203MIRZ-T7A fall under?
The ISL8203MIRZ-T7A is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ISL8203MIRZ-T7A when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL8203MIRZ-T7A you can contact the distributor directly for product support, shipping queries etc.
Is the ISL8203MIRZ-T7A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL8203MIRZ-T7A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ISL8203MIRZ-T7A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL8203MIRZ-T7A often in real-time on the comparison pages.
What if I can't find stock of ISL8203MIRZ-T7A?
You can fill out our help required form which you can use to request a quote for ISL8203MIRZ-T7A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.