Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.70
|
No stock
|
Buy Now | |
Avnet Asia
from US$6.44
|
1,690
in stock
|
Buy Now | |
Newark Electronics
from US$7.62
|
-
|
Buy Now | |
Future Electronics
from US$6.52
|
-
|
Buy Now | |
Avnet America
from US$6.65
|
-
|
Buy Now | |
element14
from US$7.51
|
-
|
Buy Now | |
Farnell
from US$6.85
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input Voltage Min | 2.85V |
---|---|
Input Voltage Max | 6V |
No. of Outputs | 2 Output |
DC / DC Converter IC Case | QFN |
No. of Pins | 23Pins |
Output Current | 3A |
Output Voltage Min | 800mV |
Output Voltage Max | 5V |
RoHS Compliant | Yes |
ANALOG 3A SINGLE/6A DUAL CHANNEL, DC/DC | Avnet Asia |
Dc/Dc Converter Type:- | Newark Electronics |
ANALOG 3A SINGLE/6A DUAL CHANNEL, DC/DC POWER MODULE, 6.5X9M | Future Electronics |
DC/DC CONV, BUCK, 1.1MHZ, 85DEG C | element14 |
Where can I find additional details, specifications and documents for a ISL8203MIRZ.?
Additional datasheets, footprints and schematics for ISL8203MIRZ. are listed on our Part Details page. You can also find images and similar parts to ISL8203MIRZ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL8203MIRZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL8203MIRZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL8203MIRZ. fall under?
The ISL8203MIRZ. is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Integrated Adjustable POL Converters.
Can I view similar or alternative parts?
You can view similar parts to ISL8203MIRZ. when available in the DC / DC Integrated Adjustable POL Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL8203MIRZ. you can contact the distributor directly for product support, shipping queries etc.
Is the ISL8203MIRZ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL8203MIRZ. have stock available?
Authorised distributors including Avnet Asia, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ISL8203MIRZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL8203MIRZ. often in real-time on the comparison pages.
What if I can't find stock of ISL8203MIRZ.?
You can fill out our help required form which you can use to request a quote for ISL8203MIRZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.