ISL81401AFRZ-T7A Renesas Electronics Parts by Renesas Electronics

DC/DC CTRL BUCK-BOOST -40 TO 125DEG C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.61

Distributor Stock
Logo for Farnell
Farnell
from US$4.61
No stock
Buy Now
Logo for element14
element14
from US$5.29
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage Min 4.5V
Supply Voltage Max 40V
No. of Outputs 1 Output
Duty Cycle (%) -
Controller IC Case Style QFN
No. of Pins 32Pins
Switching Frequency 575kHz
Topology Synchronous Buck-Boost
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

DC/DC CTRL, BUCK-BOOST, -40 TO 125DEG C | Farnell
Dc/Dc Ctrl, Buck-Boost, -40 To 125Deg C | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ISL81401AFRZ-T7A?

Additional datasheets, footprints and schematics for ISL81401AFRZ-T7A are listed on our Part Details page. You can also find images and similar parts to ISL81401AFRZ-T7A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ISL81401AFRZ-T7A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL81401AFRZ-T7A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ISL81401AFRZ-T7A fall under?

The ISL81401AFRZ-T7A is listed under Renesas Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to ISL81401AFRZ-T7A when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ISL81401AFRZ-T7A you can contact the distributor directly for product support, shipping queries etc.

Is the ISL81401AFRZ-T7A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ISL81401AFRZ-T7A have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ISL81401AFRZ-T7A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ISL81401AFRZ-T7A often in real-time on the comparison pages.

What if I can't find stock of ISL81401AFRZ-T7A?

You can fill out our help required form which you can use to request a quote for ISL81401AFRZ-T7A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay