Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Min | 5.5V |
---|---|
Supply Voltage Max | 25V |
No. of Outputs | 2 Output |
Duty Cycle (%) | 94% |
Controller IC Case Style | QFN |
No. of Pins | 32Pins |
Switching Frequency | 500kHz |
Topology | Synchronous Buck (Step Down) |
RoHS Compliant | Yes |
DC DC Cntrlr Dual-OUT Sync Buck 5.5V to 25V Input 32-Pin QFN EP | Avnet America |
Ic, Dc-Dc Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL8112IRZ?
Additional datasheets, footprints and schematics for ISL8112IRZ are listed on our Part Details page. You can also find images and similar parts to ISL8112IRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL8112IRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL8112IRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL8112IRZ fall under?
The ISL8112IRZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Controllers.
Can I view similar or alternative parts?
You can view similar parts to ISL8112IRZ when available in the DC / DC Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL8112IRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL8112IRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL8112IRZ have stock available?
Authorised distributors including Avnet America, Newark Electronics and Avnet Silica have stock available or on a lead time for ISL8112IRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL8112IRZ often in real-time on the comparison pages.
What if I can't find stock of ISL8112IRZ?
You can fill out our help required form which you can use to request a quote for ISL8112IRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.