Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | 3.3V |
TV / Video Case Style | QFN |
No. of Pins | 48Pins |
ADC Sample Rate | - |
No. of Input Channels | 4Channels |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Video Decoder, Ntsc/Pal/Secam, Qfn-48 | Newark Electronics |
4-Channel Differential Input Video Decoder with MIPI-CSI2/BT.656 Output for Around View Applications 48-Pin QFN | Avnet America |
VIDEO DECODER, NTSC/PAL/SECAM, QFN-48 | Farnell |
Where can I find additional details, specifications and documents for a ISL79988IRZ?
Additional datasheets, footprints and schematics for ISL79988IRZ are listed on our Part Details page. You can also find images and similar parts to ISL79988IRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL79988IRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL79988IRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL79988IRZ fall under?
The ISL79988IRZ is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to ISL79988IRZ when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL79988IRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL79988IRZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL79988IRZ have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for ISL79988IRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL79988IRZ often in real-time on the comparison pages.
What if I can't find stock of ISL79988IRZ?
You can fill out our help required form which you can use to request a quote for ISL79988IRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.