Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Battery Type | Li-Ion, Li-Pol |
---|---|
Input Voltage | 5.5V |
Battery Charge Voltage | 4.1V |
Charge Current Max | 1A |
Battery IC Case Style | DFN |
No. of Pins | 10Pins |
No. of Series Cells | 1 |
RoHS Compliant | Yes |
Battery Charger, Li-Ion/-Polymer, Aec-Q100, Dfn | Newark Electronics |
10 LEAD DFN 3X3 with MEP | Future Electronics |
Battery Charger Li-Ion/Li-Pol 1600mA 4.1V 10-Pin DFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a ISL78692-1CR3Z-T?
Additional datasheets, footprints and schematics for ISL78692-1CR3Z-T are listed on our Part Details page. You can also find images and similar parts to ISL78692-1CR3Z-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL78692-1CR3Z-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL78692-1CR3Z-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL78692-1CR3Z-T fall under?
The ISL78692-1CR3Z-T is listed under Semiconductors - ICs > Power Management ICs - PMIC > Battery Management > Battery Charger ICs.
Can I view similar or alternative parts?
You can view similar parts to ISL78692-1CR3Z-T when available in the Battery Charger ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL78692-1CR3Z-T you can contact the distributor directly for product support, shipping queries etc.
Is the ISL78692-1CR3Z-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL78692-1CR3Z-T have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ISL78692-1CR3Z-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL78692-1CR3Z-T often in real-time on the comparison pages.
What if I can't find stock of ISL78692-1CR3Z-T?
You can fill out our help required form which you can use to request a quote for ISL78692-1CR3Z-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.