Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Min | 3V |
---|---|
Supply Voltage Max | 40V |
No. of Outputs | 1 Output |
Controller IC Case Style | HTSSOP |
No. of Pins | 20Pins |
Switching Frequency | 2.2MHz |
RoHS Compliant | Yes |
Dc-Dc Controller, Synchronous Buck, 2.2Mhz, Htssop-20 | Newark Electronics |
20 LEAD HTSSOP (4.4MM) | Future Electronics |
DC/DC Controllers, Current Control Mode, 1 Output, Synchronous Buck (Step Down), 3.05V to 40V, 20 Pins, HTSSOP-EP | Avnet America |
DC DC Cntrlr Single-OUT Buck Controller 3V to 40V 20-Pin HTSSOP EP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a ISL78206AVEZ-T?
Additional datasheets, footprints and schematics for ISL78206AVEZ-T are listed on our Part Details page. You can also find images and similar parts to ISL78206AVEZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL78206AVEZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL78206AVEZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL78206AVEZ-T fall under?
The ISL78206AVEZ-T is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Controllers.
Can I view similar or alternative parts?
You can view similar parts to ISL78206AVEZ-T when available in the DC / DC Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL78206AVEZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ISL78206AVEZ-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL78206AVEZ-T have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Silica have stock available or on a lead time for ISL78206AVEZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL78206AVEZ-T often in real-time on the comparison pages.
What if I can't find stock of ISL78206AVEZ-T?
You can fill out our help required form which you can use to request a quote for ISL78206AVEZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.