Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Min | 3V |
---|---|
Supply Voltage Max | 40V |
No. of Outputs | 1 Output |
Controller IC Case Style | HTSSOP |
No. of Pins | 20Pins |
Switching Frequency | 2.2MHz |
RoHS Compliant | Yes |
Dc-Dc Controller, Buck-Boost, 2.2Mhz, Htssop20 | Newark Electronics |
20 LEAD HTSSOP (4.4MM) | Future Electronics |
DC/DC Controllers, Current Control Mode, 1 Output, Synchronous Buck, Buck-Boost, 3.05V to 40V, 20 Pins, HTSSOP-EP | Avnet America |
Conv DC-DC Single-OUT Step Up/Step Down 3V to 40V 20-Pin HTSSOP | Avnet Silica |
Where can I find additional details, specifications and documents for a ISL78201AVEZ?
Additional datasheets, footprints and schematics for ISL78201AVEZ are listed on our Part Details page. You can also find images and similar parts to ISL78201AVEZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL78201AVEZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL78201AVEZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL78201AVEZ fall under?
The ISL78201AVEZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Controllers.
Can I view similar or alternative parts?
You can view similar parts to ISL78201AVEZ when available in the DC / DC Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL78201AVEZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL78201AVEZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL78201AVEZ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Silica have stock available or on a lead time for ISL78201AVEZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL78201AVEZ often in real-time on the comparison pages.
What if I can't find stock of ISL78201AVEZ?
You can fill out our help required form which you can use to request a quote for ISL78201AVEZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.