Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Input Voltage Min | 4.5V |
---|---|
Input Voltage Max | 24V |
PWM Input Frequency | 1.5MHz |
Digital IC Case | QFN-EP |
No. of Pins | 24Pins |
RoHS Compliant | Yes |
ISL68201 Series 24 V 16.5 mA 1.5 MHz Hybrid Digital PWM Controller - QFN-24 | Future Electronics |
Current Mode PWM Controller 0.5V to 5.5V 40000mA 24-Pin QFN T/R | Avnet America |
DIGITAL PMIC, 1.5MHZ, -40 TO 85DEG C | Farnell |
Digital Hybrid R4 Ctrl, 1.5Mhz, Qfn-Ep | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL68201IRZ-T7A?
Additional datasheets, footprints and schematics for ISL68201IRZ-T7A are listed on our Part Details page. You can also find images and similar parts to ISL68201IRZ-T7A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL68201IRZ-T7A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL68201IRZ-T7A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL68201IRZ-T7A fall under?
The ISL68201IRZ-T7A is listed under Semiconductors - ICs > Power Management ICs - PMIC > Digital Power Management ICs.
Can I view similar or alternative parts?
You can view similar parts to ISL68201IRZ-T7A when available in the Digital Power Management ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL68201IRZ-T7A you can contact the distributor directly for product support, shipping queries etc.
Is the ISL68201IRZ-T7A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL68201IRZ-T7A have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ISL68201IRZ-T7A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL68201IRZ-T7A often in real-time on the comparison pages.
What if I can't find stock of ISL68201IRZ-T7A?
You can fill out our help required form which you can use to request a quote for ISL68201IRZ-T7A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.