Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | 3.05V |
Output Current | - |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Controller IC Case Style | TQFN |
No. of Pins | 40Pins |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
4 Phase Digital Controller AVS QFN40 | RS |
Input Voltage:- | Newark Electronics |
ISL68134 Series 3.3 V 1 MHz Digital Dual Output 4 Phase PWM Controller-TQFN-40EP | Future Electronics |
AVS X+Y 4 PHASE DIGITAL CONTROLLER ,40LD 5X5 QFN, 250PC T&R | Avnet America |
PWM CONTROLLER, 1MHZ, 3.3V, TQFN-40 | element14 |
Where can I find additional details, specifications and documents for a ISL68134IRAZ-T7A?
Additional datasheets, footprints and schematics for ISL68134IRAZ-T7A are listed on our Part Details page. You can also find images and similar parts to ISL68134IRAZ-T7A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL68134IRAZ-T7A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL68134IRAZ-T7A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL68134IRAZ-T7A fall under?
The ISL68134IRAZ-T7A is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ISL68134IRAZ-T7A when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL68134IRAZ-T7A you can contact the distributor directly for product support, shipping queries etc.
Is the ISL68134IRAZ-T7A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL68134IRAZ-T7A have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for ISL68134IRAZ-T7A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL68134IRAZ-T7A often in real-time on the comparison pages.
What if I can't find stock of ISL68134IRAZ-T7A?
You can fill out our help required form which you can use to request a quote for ISL68134IRAZ-T7A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.