Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 2A |
Supply Voltage Min | 10.8V |
Supply Voltage Max | 13.2V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 10ns |
Output Delay | 10ns |
RoHS Compliant | Yes |
SYNCH BUCK MSFT HV D RVR 8LD DISABLED OT | Mouser Electronics |
Ic, Mosfet Driver | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL6612ACBZ?
Additional datasheets, footprints and schematics for ISL6612ACBZ are listed on our Part Details page. You can also find images and similar parts to ISL6612ACBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL6612ACBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL6612ACBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL6612ACBZ fall under?
The ISL6612ACBZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to ISL6612ACBZ when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL6612ACBZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL6612ACBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL6612ACBZ have stock available?
Authorised distributors including Mouser Electronics and Newark Electronics have stock available or on a lead time for ISL6612ACBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL6612ACBZ often in real-time on the comparison pages.
What if I can't find stock of ISL6612ACBZ?
You can fill out our help required form which you can use to request a quote for ISL6612ACBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.