ISL6520ACBZ Power Management ICs - PMIC by Renesas Electronics

PWM CONTROLLER, 5.5V, 8-SOIC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.26

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
5,880
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.26
-
Buy Now

Specifications

Input Voltage 5V
Output Voltage 5V
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Controller IC Case Style SOIC
No. of Pins 8Pins
Frequency 300kHz
Operating Temperature Min 0°C
RoHS Compliant Yes

Alternative Descriptions

Voltage Mode PWM Controller 0.8V to 5V 2A 8-Pin SOIC N | Avnet Silica
Pwm Controller, 5.5V, 8-Soic | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ISL6520ACBZ?

Additional datasheets, footprints and schematics for ISL6520ACBZ are listed on our Part Details page. You can also find images and similar parts to ISL6520ACBZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ISL6520ACBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL6520ACBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ISL6520ACBZ fall under?

The ISL6520ACBZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.

Can I view similar or alternative parts?

You can view similar parts to ISL6520ACBZ when available in the PWM Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ISL6520ACBZ you can contact the distributor directly for product support, shipping queries etc.

Is the ISL6520ACBZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ISL6520ACBZ have stock available?

Authorised distributors including Avnet Silica, Avnet America and Newark Electronics have stock available or on a lead time for ISL6520ACBZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ISL6520ACBZ often in real-time on the comparison pages.

What if I can't find stock of ISL6520ACBZ?

You can fill out our help required form which you can use to request a quote for ISL6520ACBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay