Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Input Voltage | 5.25V |
---|---|
Output Voltage | 3.04V |
Output Current | 270A |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Controller IC Case Style | TQFN |
No. of Pins | 40Pins |
Frequency | 2.025MHz |
Operating Temperature Min | -10°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ISL6398HRTZ.?
Additional datasheets, footprints and schematics for ISL6398HRTZ. are listed on our Part Details page. You can also find images and similar parts to ISL6398HRTZ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL6398HRTZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL6398HRTZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL6398HRTZ. fall under?
The ISL6398HRTZ. is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to ISL6398HRTZ. when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL6398HRTZ. you can contact the distributor directly for product support, shipping queries etc.
Is the ISL6398HRTZ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL6398HRTZ. have stock available?
There is no stock from authorised distributors for ISL6398HRTZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL6398HRTZ. often in real-time on the comparison pages.
What if I can't find stock of ISL6398HRTZ.?
You can fill out our help required form which you can use to request a quote for ISL6398HRTZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.