Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Controller IC Case Style | TQFN |
---|---|
No. of Pins | 40Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Input Voltage:- | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL6375IRTZ?
Additional datasheets, footprints and schematics for ISL6375IRTZ are listed on our Part Details page. You can also find images and similar parts to ISL6375IRTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL6375IRTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL6375IRTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL6375IRTZ fall under?
The ISL6375IRTZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to ISL6375IRTZ when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL6375IRTZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL6375IRTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL6375IRTZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ISL6375IRTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL6375IRTZ often in real-time on the comparison pages.
What if I can't find stock of ISL6375IRTZ?
You can fill out our help required form which you can use to request a quote for ISL6375IRTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.