Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Controller IC Case Style | TQFN |
---|---|
No. of Pins | 40Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
RoHS Compliant | Yes |
Input Voltage:- | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL6374CRTZ?
Additional datasheets, footprints and schematics for ISL6374CRTZ are listed on our Part Details page. You can also find images and similar parts to ISL6374CRTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL6374CRTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL6374CRTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL6374CRTZ fall under?
The ISL6374CRTZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to ISL6374CRTZ when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL6374CRTZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL6374CRTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL6374CRTZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ISL6374CRTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL6374CRTZ often in real-time on the comparison pages.
What if I can't find stock of ISL6374CRTZ?
You can fill out our help required form which you can use to request a quote for ISL6374CRTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.