Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Input Voltage Min | 4.5V |
---|---|
Input Voltage Max | 14V |
PWM Input Frequency | 2MHz |
Digital IC Case | QFN |
No. of Pins | 60Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Vr12.5 6+1 Pwm Controller In Vis25, 60Ld 7X7 Qfn Ind/Tube Rohs Compliant: Yes |Renesas ISL6367HIRZ | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL6367HIRZ.?
Additional datasheets, footprints and schematics for ISL6367HIRZ. are listed on our Part Details page. You can also find images and similar parts to ISL6367HIRZ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL6367HIRZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL6367HIRZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL6367HIRZ. fall under?
The ISL6367HIRZ. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Digital Power Management ICs.
Can I view similar or alternative parts?
You can view similar parts to ISL6367HIRZ. when available in the Digital Power Management ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL6367HIRZ. you can contact the distributor directly for product support, shipping queries etc.
Is the ISL6367HIRZ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL6367HIRZ. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ISL6367HIRZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL6367HIRZ. often in real-time on the comparison pages.
What if I can't find stock of ISL6367HIRZ.?
You can fill out our help required form which you can use to request a quote for ISL6367HIRZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.