ISL6336DIRZ-T Power Management ICs - PMIC by Renesas Electronics

PWM CONTROLLER, 1MHZ, 4.75V-5.25V, QFN48

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Output Voltage 1.6V
Output Current 200A
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Controller IC Case Style QFN
No. of Pins 48Pins
Frequency 1MHz
RoHS Compliant Yes

Alternative Descriptions

Pwm Controller, 1Mhz, 4.75V-5.25V, Qfn48 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ISL6336DIRZ-T?

Additional datasheets, footprints and schematics for ISL6336DIRZ-T are listed on our Part Details page. You can also find images and similar parts to ISL6336DIRZ-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ISL6336DIRZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL6336DIRZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ISL6336DIRZ-T fall under?

The ISL6336DIRZ-T is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.

Can I view similar or alternative parts?

You can view similar parts to ISL6336DIRZ-T when available in the PWM Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ISL6336DIRZ-T you can contact the distributor directly for product support, shipping queries etc.

Is the ISL6336DIRZ-T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ISL6336DIRZ-T have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for ISL6336DIRZ-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ISL6336DIRZ-T often in real-time on the comparison pages.

What if I can't find stock of ISL6336DIRZ-T?

You can fill out our help required form which you can use to request a quote for ISL6336DIRZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay