Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Voltage | 1.55V |
---|---|
Output Current | 90A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 25V |
Controller IC Case Style | QFN |
No. of Pins | 48Pins |
Frequency | 300kHz |
RoHS Compliant | Yes |
Multiphase PWM Regulator for AMD Fusion 48-Pin QFN | Avnet America |
Pwm Controller, 300Khz, 25V, Qfn-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL62773AIRZ?
Additional datasheets, footprints and schematics for ISL62773AIRZ are listed on our Part Details page. You can also find images and similar parts to ISL62773AIRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL62773AIRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL62773AIRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL62773AIRZ fall under?
The ISL62773AIRZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to ISL62773AIRZ when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL62773AIRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL62773AIRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL62773AIRZ have stock available?
Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for ISL62773AIRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL62773AIRZ often in real-time on the comparison pages.
What if I can't find stock of ISL62773AIRZ?
You can fill out our help required form which you can use to request a quote for ISL62773AIRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.