Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Input Voltage Max | 5V |
---|---|
PWM Input Frequency | 25MHz |
Digital IC Case | TQFN |
No. of Pins | 40Pins |
Operating Temperature Min | -10°C |
RoHS Compliant | Yes |
ISL62771 Series 4.5 - 25 V 320 kHz Multiphase PWM Regulator - TQFN-40 | Future Electronics |
Multiphase PWM Regulator 40-Pin TQFP EP | Avnet America |
Where can I find additional details, specifications and documents for a ISL62771HRTZ.?
Additional datasheets, footprints and schematics for ISL62771HRTZ. are listed on our Part Details page. You can also find images and similar parts to ISL62771HRTZ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL62771HRTZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL62771HRTZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL62771HRTZ. fall under?
The ISL62771HRTZ. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Digital Power Management ICs.
Can I view similar or alternative parts?
You can view similar parts to ISL62771HRTZ. when available in the Digital Power Management ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL62771HRTZ. you can contact the distributor directly for product support, shipping queries etc.
Is the ISL62771HRTZ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL62771HRTZ. have stock available?
Authorised distributors including Future Electronics, Avnet America and Avnet Silica have stock available or on a lead time for ISL62771HRTZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL62771HRTZ. often in real-time on the comparison pages.
What if I can't find stock of ISL62771HRTZ.?
You can fill out our help required form which you can use to request a quote for ISL62771HRTZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.