Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Input Voltage | 25V |
---|---|
Output Voltage | 1.287V |
Supply Voltage Min | 5V |
Supply Voltage Max | 25V |
Controller IC Case Style | QFN |
No. of Pins | 32Pins |
Frequency | 500kHz |
Operating Temperature Min | -10°C |
RoHS Compliant | Yes |
Ic, Pwm Controller | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL6263ACRZ?
Additional datasheets, footprints and schematics for ISL6263ACRZ are listed on our Part Details page. You can also find images and similar parts to ISL6263ACRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL6263ACRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL6263ACRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL6263ACRZ fall under?
The ISL6263ACRZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to ISL6263ACRZ when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL6263ACRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL6263ACRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL6263ACRZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ISL6263ACRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL6263ACRZ often in real-time on the comparison pages.
What if I can't find stock of ISL6263ACRZ?
You can fill out our help required form which you can use to request a quote for ISL6263ACRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.