Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.55
|
2,715
in stock
|
Buy Now | |
Newark Electronics
from US$4.31
|
2,715
in stock
|
Buy Now | |
element14
from US$4.02
|
2,715
in stock
|
Buy Now | |
RS
from US$3.42
|
600
in stock
|
Buy Now | |
Future Electronics
from US$3.41
|
-
|
Buy Now | |
Avnet America
from US$3.37
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input Voltage | 25V |
---|---|
Output Voltage | 5.5V |
Output Current | 20A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 25V |
Controller IC Case Style | QFN EP |
No. of Pins | 32Pins |
Frequency | 500kHz |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Smps Controller, 4 O/P, -40 To 100Deg C Rohs Compliant: Yes |Renesas ISL6236AIRZ | Newark Electronics |
SMPS CONTROLLER, 4 O/P, -40 TO 100DEG C | element14 |
Pb Free. ISL6236 Quad Qutput Controller | RS |
ISL6236A Series 25 V Dual Step-Down Switch-Mode Power-Supply Controller - QFN-32 | Future Electronics |
Soft Sw PWM Cntrlr 2-OUT Power Supply Controller 200KHz/300KHz/400KHz/500KHz 32-Pin QFN EP | Avnet America |
Where can I find additional details, specifications and documents for a ISL6236AIRZ.?
Additional datasheets, footprints and schematics for ISL6236AIRZ. are listed on our Part Details page. You can also find images and similar parts to ISL6236AIRZ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL6236AIRZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL6236AIRZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL6236AIRZ. fall under?
The ISL6236AIRZ. is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to ISL6236AIRZ. when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL6236AIRZ. you can contact the distributor directly for product support, shipping queries etc.
Is the ISL6236AIRZ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL6236AIRZ. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for ISL6236AIRZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL6236AIRZ. often in real-time on the comparison pages.
What if I can't find stock of ISL6236AIRZ.?
You can fill out our help required form which you can use to request a quote for ISL6236AIRZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.