Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | 5.5V |
Output Current | - |
Supply Voltage Min | 5V |
Supply Voltage Max | 28V |
Controller IC Case Style | QSOP |
No. of Pins | 28Pins |
Frequency | 300kHz |
Operating Temperature Min | -10°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Pwm Controller, 5V-28V, 300Khz, Qsop-28 | Newark Electronics |
PWM CONTROLLER, 5V-28V, 300KHZ, QSOP-28 | element14 |
Current Mode PWM Controller 0.9V to 5.5V 16A 28-Pin QSOP W T/R | Avnet America |
Where can I find additional details, specifications and documents for a ISL6227CAZ-T?
Additional datasheets, footprints and schematics for ISL6227CAZ-T are listed on our Part Details page. You can also find images and similar parts to ISL6227CAZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL6227CAZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL6227CAZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL6227CAZ-T fall under?
The ISL6227CAZ-T is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ISL6227CAZ-T when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL6227CAZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ISL6227CAZ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL6227CAZ-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for ISL6227CAZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL6227CAZ-T often in real-time on the comparison pages.
What if I can't find stock of ISL6227CAZ-T?
You can fill out our help required form which you can use to request a quote for ISL6227CAZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.