Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Input Voltage | 28V |
---|---|
Output Voltage | 5.5V |
Output Current | 1.5A |
Supply Voltage Min | 5V |
Supply Voltage Max | 28V |
Controller IC Case Style | QSOP |
No. of Pins | 28Pins |
Frequency | 300kHz |
Operating Temperature Min | -10°C |
RoHS Compliant | Yes |
LEAD-FREE VERSION OF ISL6227CA | RS |
Ic, Power Management | Newark Electronics |
Current Mode PWM Controller 0.9V to 5.5V 16A 28-Pin QSOP W | Avnet America |
CONTROLLER, PWM, 5.5V, 28-QSOP | Farnell |
Where can I find additional details, specifications and documents for a ISL6227CAZ.?
Additional datasheets, footprints and schematics for ISL6227CAZ. are listed on our Part Details page. You can also find images and similar parts to ISL6227CAZ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL6227CAZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL6227CAZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL6227CAZ. fall under?
The ISL6227CAZ. is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to ISL6227CAZ. when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL6227CAZ. you can contact the distributor directly for product support, shipping queries etc.
Is the ISL6227CAZ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL6227CAZ. have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for ISL6227CAZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL6227CAZ. often in real-time on the comparison pages.
What if I can't find stock of ISL6227CAZ.?
You can fill out our help required form which you can use to request a quote for ISL6227CAZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.