Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Controller Applications | VoIP Servers, Telecom Systems, Negative Power Supply Control, 24V Wireless Base Station Power |
---|---|
Input Voltage | 60V |
Supply Voltage Min | 10V |
Supply Voltage Max | 80V |
RoHS Compliant | Yes |
Hot Plug Controller, 14V, 8-Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL6150CBZ?
Additional datasheets, footprints and schematics for ISL6150CBZ are listed on our Part Details page. You can also find images and similar parts to ISL6150CBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL6150CBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL6150CBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL6150CBZ fall under?
The ISL6150CBZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Hot Swap Controllers.
Can I view similar or alternative parts?
You can view similar parts to ISL6150CBZ when available in the Hot Swap Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL6150CBZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL6150CBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL6150CBZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ISL6150CBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL6150CBZ often in real-time on the comparison pages.
What if I can't find stock of ISL6150CBZ?
You can fill out our help required form which you can use to request a quote for ISL6150CBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.