Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Controller Applications | Power Distribution Control, Hot Plug Components and Circuitry |
---|---|
Supply Voltage Min | 10.2V |
Supply Voltage Max | 13.8V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
RoHS Compliant | Yes |
Hot Swap Power Controller, 8-Soic | Newark Electronics |
Hot Swap Controller 1-CH 13.8V 8-Pin SOIC N | Avnet America |
Where can I find additional details, specifications and documents for a ISL6115CBZA.?
Additional datasheets, footprints and schematics for ISL6115CBZA. are listed on our Part Details page. You can also find images and similar parts to ISL6115CBZA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL6115CBZA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL6115CBZA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL6115CBZA. fall under?
The ISL6115CBZA. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Hot Swap Controllers.
Can I view similar or alternative parts?
You can view similar parts to ISL6115CBZA. when available in the Hot Swap Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL6115CBZA. you can contact the distributor directly for product support, shipping queries etc.
Is the ISL6115CBZA. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL6115CBZA. have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for ISL6115CBZA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL6115CBZA. often in real-time on the comparison pages.
What if I can't find stock of ISL6115CBZA.?
You can fill out our help required form which you can use to request a quote for ISL6115CBZA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.