Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Comparator Type | General Purpose |
---|---|
No. of Comparators | 4 Comparators |
Response Time | 12ns |
Supply Voltage Range | 9V to 18V |
Comparator Case Style | QFN |
No. of Pins | 72Pins |
IC Output Type | CML, LVDS |
MSL | MSL 3 - 168 hours |
RoHS Compliant | Yes |
Driver/Window Comparator 72-Pin QFN EP T/R | Avnet America |
Analog Comparator | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL55100AIRZ-T?
Additional datasheets, footprints and schematics for ISL55100AIRZ-T are listed on our Part Details page. You can also find images and similar parts to ISL55100AIRZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL55100AIRZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL55100AIRZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL55100AIRZ-T fall under?
The ISL55100AIRZ-T is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to ISL55100AIRZ-T when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL55100AIRZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ISL55100AIRZ-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL55100AIRZ-T have stock available?
Authorised distributors including Avnet America, Newark Electronics and Avnet Silica have stock available or on a lead time for ISL55100AIRZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL55100AIRZ-T often in real-time on the comparison pages.
What if I can't find stock of ISL55100AIRZ-T?
You can fill out our help required form which you can use to request a quote for ISL55100AIRZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.