Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Comparator Type | General Purpose |
---|---|
No. of Comparators | 4 Comparators |
Response Time | 12ns |
Supply Voltage Range | 9V to 18V |
Comparator Case Style | QFN |
No. of Pins | 72Pins |
IC Output Type | CML, LVDS |
MSL | MSL 3 - 168 hours |
RoHS Compliant | Yes |
Comparator, 12Ns, -40 To 85Deg C Rohs Compliant: Yes |Renesas ISL55100AIRZ | Newark Electronics |
COMPARATOR, 12NS, -40 TO 85DEG C | element14 |
Driver/Window Comparator 72-Pin QFN EP | Avnet America |
Where can I find additional details, specifications and documents for a ISL55100AIRZ?
Additional datasheets, footprints and schematics for ISL55100AIRZ are listed on our Part Details page. You can also find images and similar parts to ISL55100AIRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL55100AIRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL55100AIRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL55100AIRZ fall under?
The ISL55100AIRZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to ISL55100AIRZ when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL55100AIRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL55100AIRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL55100AIRZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for ISL55100AIRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL55100AIRZ often in real-time on the comparison pages.
What if I can't find stock of ISL55100AIRZ?
You can fill out our help required form which you can use to request a quote for ISL55100AIRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.