Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Channels | 2Channels |
---|---|
Analog Switch Type | SPDT |
On State Resistance Max | 0.5ohm |
Supply Voltage Range | 1.65V to 4.5V |
Analog Switch Case | TQFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
SWITCH, ANALOG, DUAL DPDT, TQFN-10 | Farnell |
Analog Switch, Dual, Spdt, Tqfn-10, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL54050IRUZ-T?
Additional datasheets, footprints and schematics for ISL54050IRUZ-T are listed on our Part Details page. You can also find images and similar parts to ISL54050IRUZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL54050IRUZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL54050IRUZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL54050IRUZ-T fall under?
The ISL54050IRUZ-T is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to ISL54050IRUZ-T when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL54050IRUZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ISL54050IRUZ-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL54050IRUZ-T have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for ISL54050IRUZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL54050IRUZ-T often in real-time on the comparison pages.
What if I can't find stock of ISL54050IRUZ-T?
You can fill out our help required form which you can use to request a quote for ISL54050IRUZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.