Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | ISL32704E |
SVHC | No SVHC (07-Jul-2017) |
Isolated Rs-485 Txrx, 5.5V, Soic-16 | Newark Electronics |
Isolated RS-485 Transceiver, Half Duplex, 1 TX, 1 RX, 3 V to 5.5 V, 16 Pins, WSOIC | Avnet America |
GALVANICALLY ISOLATED,DIFF BUSTRANSEIVER | element14 |
Where can I find additional details, specifications and documents for a ISL32704EIBZ-T7A?
Additional datasheets, footprints and schematics for ISL32704EIBZ-T7A are listed on our Part Details page. You can also find images and similar parts to ISL32704EIBZ-T7A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL32704EIBZ-T7A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL32704EIBZ-T7A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL32704EIBZ-T7A fall under?
The ISL32704EIBZ-T7A is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISL32704EIBZ-T7A when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL32704EIBZ-T7A you can contact the distributor directly for product support, shipping queries etc.
Is the ISL32704EIBZ-T7A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL32704EIBZ-T7A have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ISL32704EIBZ-T7A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL32704EIBZ-T7A often in real-time on the comparison pages.
What if I can't find stock of ISL32704EIBZ-T7A?
You can fill out our help required form which you can use to request a quote for ISL32704EIBZ-T7A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.