ISL32478EIBZ Drivers & Interfaces by Renesas Electronics

RS422,RS485, 5.5V, SOIC-8

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.66


Distributor Starting From Stock
Logo for RS RS US$2.77
980
Buy Now
Logo for Future Electronics Future Electronics US$1.72
-
Buy Now
Logo for Avnet America Avnet America US$1.66
-
Buy Now
Logo for Avnet Silica Avnet Silica -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Device Type RS422 / RS485 Transceiver
IC Interface Type RS422, RS485
No. of Drivers 1Drivers
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Driver Case Style SOIC
No. of Pins 8Pins
RoHS Compliant Yes

Alternative Descriptions

8LD SOIC OVP,-40+85, HIGH-ESD, 5V +/-15V | RS
Rs422,rs485, 5.5V, Soic-8 | Newark Electronics
RS-422/RS-485 Interface IC 8LD OVP -40+85 HI- ESD 5V +/-15V CMR | Future Electronics
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ISL32478EIBZ?

Additional datasheets, footprints and schematics for ISL32478EIBZ are listed on our Part Details page. You can also find images and similar parts to ISL32478EIBZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ISL32478EIBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL32478EIBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ISL32478EIBZ fall under?

The ISL32478EIBZ is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Drivers / Transmitters.

Can I view similar or alternative parts?

You can view similar parts to ISL32478EIBZ when available in the RS232, RS485, RS422 Drivers / Transmitters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ISL32478EIBZ you can contact the distributor directly for product support, shipping queries etc.

Is the ISL32478EIBZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ISL32478EIBZ have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Avnet Silica have stock available or on a lead time for ISL32478EIBZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ISL32478EIBZ often in real-time on the comparison pages.

What if I can't find stock of ISL32478EIBZ?

You can fill out our help required form which you can use to request a quote for ISL32478EIBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay