Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422, RS485 |
No. of Drivers | 1Drivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
RoHS Compliant | Yes |
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N | Avnet Asia |
8LD SOIC OVP,-40+85, HIGH ESD 5V, RS-485 | RS |
Rs422,rs485, 5.5V, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL32472EIBZ?
Additional datasheets, footprints and schematics for ISL32472EIBZ are listed on our Part Details page. You can also find images and similar parts to ISL32472EIBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL32472EIBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL32472EIBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL32472EIBZ fall under?
The ISL32472EIBZ is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Drivers / Transmitters.
Can I view similar or alternative parts?
You can view similar parts to ISL32472EIBZ when available in the RS232, RS485, RS422 Drivers / Transmitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL32472EIBZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL32472EIBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL32472EIBZ have stock available?
Authorised distributors including Avnet Asia, RS, Avnet America, Newark Electronics and Avnet Silica have stock available or on a lead time for ISL32472EIBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL32472EIBZ often in real-time on the comparison pages.
What if I can't find stock of ISL32472EIBZ?
You can fill out our help required form which you can use to request a quote for ISL32472EIBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.