Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Driver Case Style | QFN EP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
ISL3232 Series 250 kbps 5.5 V RS-232 Transmitter/Receiver - QFN-16 | Future Electronics |
Pb-Free 3V RS-232 2TX/2RX -40+85 TRANSCE | RS |
RS232 Transceiver, Full Duplex, 2 TX, 2 RX, 2.7 V to 5.5 V, 16 Pins, QFN-EP | Avnet America |
Ic,line Transceiver,cmos,2 Driver,2 Rcvr,llcc,16Pin,plastic Rohs Compliant: Yes |Renesas ISL3232EIRZ | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL3232EIRZ.?
Additional datasheets, footprints and schematics for ISL3232EIRZ. are listed on our Part Details page. You can also find images and similar parts to ISL3232EIRZ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL3232EIRZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL3232EIRZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL3232EIRZ. fall under?
The ISL3232EIRZ. is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Drivers / Transmitters.
Can I view similar or alternative parts?
You can view similar parts to ISL3232EIRZ. when available in the RS232, RS485, RS422 Drivers / Transmitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL3232EIRZ. you can contact the distributor directly for product support, shipping queries etc.
Is the ISL3232EIRZ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL3232EIRZ. have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, Newark Electronics and Avnet Silica have stock available or on a lead time for ISL3232EIRZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL3232EIRZ. often in real-time on the comparison pages.
What if I can't find stock of ISL3232EIRZ.?
You can fill out our help required form which you can use to request a quote for ISL3232EIRZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.