ISL32177EIRZ Renesas Electronics Parts by Renesas Electronics

RS422/RS485 RECEIVER -40 TO 85DEG C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.55

Distributor Stock
Logo for Farnell
Farnell
from US$1.55
437
in stock
Buy Now
Logo for RS
RS
from US$1.55
1,450
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.85
437
in stock
Buy Now
Logo for element14
element14
from US$1.55
437
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.55
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Device Type RS422 / RS485 Receiver
IC Interface Type RS422 RS485
No. of Receivers 4Receivers
Supply Voltage Min 3V
Supply Voltage Max 5.5V
Driver Case Style QFN
No. of Pins 24Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 3 - 168 hours
IC Generic Number ISL32177E
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Pb-Free 64Mbps 24L 4x4 QUAD +/-15kV ESD | RS
Rs422/Rs485 Receiver, -40 To 85Deg C | Newark Electronics
RS422/RS485 RECEIVER, -40 TO 85DEG C | element14
Quad Receiver RS-422/RS-485 24-Pin QFN EP | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ISL32177EIRZ?

Additional datasheets, footprints and schematics for ISL32177EIRZ are listed on our Part Details page. You can also find images and similar parts to ISL32177EIRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ISL32177EIRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL32177EIRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ISL32177EIRZ fall under?

The ISL32177EIRZ is listed under Renesas Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to ISL32177EIRZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ISL32177EIRZ you can contact the distributor directly for product support, shipping queries etc.

Is the ISL32177EIRZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ISL32177EIRZ have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ISL32177EIRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ISL32177EIRZ often in real-time on the comparison pages.

What if I can't find stock of ISL32177EIRZ?

You can fill out our help required form which you can use to request a quote for ISL32177EIRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay