ISL32173EFVZ Renesas Electronics Parts by Renesas Electronics

RS422/RS485 RECEIVER -40 TO 125DEG C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.54

Distributor Stock
Logo for Farnell
Farnell
from US$2.25
No stock
Buy Now
Logo for element14
element14
from US$1.54
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Device Type RS422 / RS485 Receiver
IC Interface Type RS422 RS485
No. of Receivers 4Receivers
Supply Voltage Min 3V
Supply Voltage Max 5.5V
Driver Case Style NSOIC
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 2 - 1 year
IC Generic Number ISL32173E
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

RS422/RS485 RECEIVER, 80MBPS, 125DEG C | element14
Rs422/Rs485 Receiver, 80Mbps, 125Deg C | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ISL32173EFVZ?

Additional datasheets, footprints and schematics for ISL32173EFVZ are listed on our Part Details page. You can also find images and similar parts to ISL32173EFVZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ISL32173EFVZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL32173EFVZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ISL32173EFVZ fall under?

The ISL32173EFVZ is listed under Renesas Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to ISL32173EFVZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ISL32173EFVZ you can contact the distributor directly for product support, shipping queries etc.

Is the ISL32173EFVZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ISL32173EFVZ have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ISL32173EFVZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ISL32173EFVZ often in real-time on the comparison pages.

What if I can't find stock of ISL32173EFVZ?

You can fill out our help required form which you can use to request a quote for ISL32173EFVZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay