Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS422 Driver |
---|---|
IC Interface Type | RS422 |
No. of Drivers | 4Drivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
IC Generic Number | ISL32172E |
SVHC | No SVHC (27-Jun-2018) |
Rs422 Driver, -40 To 85Deg C | Newark Electronics |
Quad Transmitter RS-422 16-Pin SOIC | Avnet America |
RS422 DRIVER, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a ISL32172EIBZ?
Additional datasheets, footprints and schematics for ISL32172EIBZ are listed on our Part Details page. You can also find images and similar parts to ISL32172EIBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL32172EIBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL32172EIBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL32172EIBZ fall under?
The ISL32172EIBZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ISL32172EIBZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL32172EIBZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL32172EIBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL32172EIBZ have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for ISL32172EIBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL32172EIBZ often in real-time on the comparison pages.
What if I can't find stock of ISL32172EIBZ?
You can fill out our help required form which you can use to request a quote for ISL32172EIBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.