Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.46
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422, RS485 |
No. of Drivers | 1Drivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | DFN |
No. of Pins | 10Pins |
RoHS Compliant | Yes |
PB-FREE RS-485 IEC-61000 ISL3179E 1/2 DU | RS |
Rs422/Rs485 Transceiver, -40 To 125Deg C Rohs Compliant: Yes |Renesas ISL3179EFRZ | Newark Electronics |
RS422/RS485 TRANSCEIVER, -40 TO 125DEG C | element14 |
RS-422/RS-485 Interface IC IEC61000 ISL3179E 1/2 DUPLX 3V 32MBPS | Future Electronics |
Single Transmitter/Receiver RS-422/RS-485 10-Pin DFN EP | Avnet America |
Where can I find additional details, specifications and documents for a ISL3179EFRZ?
Additional datasheets, footprints and schematics for ISL3179EFRZ are listed on our Part Details page. You can also find images and similar parts to ISL3179EFRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL3179EFRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL3179EFRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL3179EFRZ fall under?
The ISL3179EFRZ is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Drivers / Transmitters.
Can I view similar or alternative parts?
You can view similar parts to ISL3179EFRZ when available in the RS232, RS485, RS422 Drivers / Transmitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL3179EFRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL3179EFRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL3179EFRZ have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for ISL3179EFRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL3179EFRZ often in real-time on the comparison pages.
What if I can't find stock of ISL3179EFRZ?
You can fill out our help required form which you can use to request a quote for ISL3179EFRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.