Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422, RS485 |
No. of Drivers | 1Drivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | MSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
ISL3176 Series 3.3 V 20 Mbps (-40 to +85░C) RS-485/RS-422 Transceiver - MSOP-10 | Future Electronics |
Intersil, ISL3176EIUZ | RS |
Rs422,rs485, 3.6V, Msop-10 | Newark Electronics |
Single Transmitter/Receiver RS-422/RS-485 10-Pin MSOP | Avnet America |
Where can I find additional details, specifications and documents for a ISL3176EIUZ.?
Additional datasheets, footprints and schematics for ISL3176EIUZ. are listed on our Part Details page. You can also find images and similar parts to ISL3176EIUZ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL3176EIUZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL3176EIUZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL3176EIUZ. fall under?
The ISL3176EIUZ. is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Drivers / Transmitters.
Can I view similar or alternative parts?
You can view similar parts to ISL3176EIUZ. when available in the RS232, RS485, RS422 Drivers / Transmitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL3176EIUZ. you can contact the distributor directly for product support, shipping queries etc.
Is the ISL3176EIUZ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL3176EIUZ. have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for ISL3176EIUZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL3176EIUZ. often in real-time on the comparison pages.
What if I can't find stock of ISL3176EIUZ.?
You can fill out our help required form which you can use to request a quote for ISL3176EIUZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.