Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.98
|
1,615
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
1,657
in stock
|
Buy Now | |
element14
from US$1.04
|
1,657
in stock
|
Buy Now | |
Farnell
from US$0.98
|
1,657
in stock
|
Buy Now | |
Future Electronics
from US$0.95
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
IC Generic Number | ISL3176E |
SVHC | No SVHC (27-Jun-2018) |
Rs422/Rs485 Transceiver, -40 To 85Deg C | Newark Electronics |
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C | element14 |
Intersil, ISL3176EIBZ | RS |
ISL3176 Series 3.3 V 20 Mbps (-40 to +85â–‘C) RS-485/RS-422 Transceiver - SOIC-14 | Future Electronics |
RS485/RS422 Transceiver, Full Duplex, 1 TX, 1 RX, 3 V to 3.6 V, 14 Pins, NSOIC | Avnet America |
Where can I find additional details, specifications and documents for a ISL3176EIBZ?
Additional datasheets, footprints and schematics for ISL3176EIBZ are listed on our Part Details page. You can also find images and similar parts to ISL3176EIBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL3176EIBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL3176EIBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL3176EIBZ fall under?
The ISL3176EIBZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ISL3176EIBZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL3176EIBZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL3176EIBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL3176EIBZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for ISL3176EIBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL3176EIBZ often in real-time on the comparison pages.
What if I can't find stock of ISL3176EIBZ?
You can fill out our help required form which you can use to request a quote for ISL3176EIBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.